Murata Electronics Fixed Inductors LQP02HQ5N6H02E

Description
5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ5N6H02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ5N6H02E-ND
Fixed Inductors LQP02HQ5N6H02E-ND
5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ5N6H02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers