FIXED IND 5.1NH 350MA 350MOHM SM Product overview: LQP02HQ5N1J02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ5N1J02E can be used for catalog matching and distributor lookup.
5.1nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 923848-LQP02HQ5N1J02
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 5.1 nH Unshielded Thick Film Inductor 350 mA 350mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02HQ5N1J02E | LQP02HQ5N1J02E-ND | 923848-LQP02HQ5N1J02E |
| Product Name | 350MA 350MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP02HQ5N1J02E |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | |
| Inductance Range | 0.0051 microH |