Murata Electronics Fixed Inductors LQP02HQ4N7J02E

Description
4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ4N7J02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ4N7J02E-ND
Fixed Inductors LQP02HQ4N7J02E-ND
4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02HQ4N7J02E - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ4N7J02E
Fixed Inductors LQP02HQ4N7J02E
FIXED IND 4.7NH 350MA 350MOHM SM

FIXED IND 4.7NH 350MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ4N7J02E-ND LQP02HQ4N7J02E
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers