FIXED IND 3.9NH 350MA 350MOHM SM Product overview: LQP02HQ3N9B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ3N9B02L can be used for catalog matching and distributor lookup.
3.9nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
FIXED IND 3.9NH 350MA 350 MOHM
Win Source Part Number: 1369747-LQP02HQ3N9B0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 3.9 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 350mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7.7GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 3.9NH 350MA 350MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02HQ3N9B02L | 490-LQP02HQ3N9B02LTR-ND | 1369747-LQP02HQ3N9B02L | LQP02HQ3N9B02L |
| Product Name | 350MA 350MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Thick Film | ||
| Inductance Range | 0.0039 microH | 0.0039 microH | 0.0039 microH | |
| Q Factor | 14 | 14 | 14 |