Murata Electronics Fixed Inductors LQP02HQ3N8C02E

Description
3.8nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N8C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N8C02E-ND
Fixed Inductors LQP02HQ3N8C02E-ND
3.8nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

3.8nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N8C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details