Murata Electronics Fixed Inductors LQP02HQ3N4B02E

Description
3.4nH Unshielded Thick Film Inductor 400mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Thick Film Inductor 400mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N4B02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N4B02E-ND
Fixed Inductors LQP02HQ3N4B02E-ND
3.4nH Unshielded Thick Film Inductor 400mA 300mOhm Max 01005 (0402 Metric)

3.4nH Unshielded Thick Film Inductor 400mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N4B02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 3615AR10K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers