Murata Electronics Fixed Inductors LQP02HQ3N2C02L

Description
3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N2C02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N2C02L-ND
Fixed Inductors LQP02HQ3N2C02L-ND
3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N2C02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details