Murata Electronics Fixed Inductors LQP02HQ3N2B02L

Description
3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N2B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N2B02L-ND
Fixed Inductors LQP02HQ3N2B02L-ND
3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

3.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N2B02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers