FIXED IND 2.7NH 450MA 200 MOHM
2.7nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
FIXED IND 2.7NH 450MA 200MOHM SM Product overview: LQP02HQ2N7B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N7B02E can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878114-LQP02HQ2N7B02
Series: LQP02
Features: 2.7 nH Inductor 450 mA
Package: Reel - TR
Family Name: LQP02HQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ2N7B02ECT-ND | 71-LQP02HQ2N7B02E | 878114-LQP02HQ2N7B02E |
| Product Name | Fixed Inductors | 450MA 200MOHM Inductor and Choke | Fixed Inductors - LQP02HQ2N7B02E |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | ||
| DCR | 0.2000 ohms |