Murata Electronics Fixed Inductors LQP02HQ2N6C02E

Description
2.6nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N6C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N6C02E-ND
Fixed Inductors LQP02HQ2N6C02E-ND
2.6nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

2.6nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ2N6C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers