Murata Electronics Fixed Inductors LQP02HQ2N4B02E

Description
2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N4B02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N4B02E-ND
Fixed Inductors LQP02HQ2N4B02E-ND
2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ2N4B02E
923836-LQP02HQ2N4B02E
Fixed Inductors - LQP02HQ2N4B02E 923836-LQP02HQ2N4B02E
Manufacturer: Murata Electronics North America Win Source Part Number: 923836-LQP02HQ2N4B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2.4 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923836-LQP02HQ2N4B02E
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2.4 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
450MA 200MOHM Inductor and Choke - 71-LQP02HQ2N4B02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-LQP02HQ2N4B02E
450MA 200MOHM Inductor and Choke 71-LQP02HQ2N4B02E
FIXED IND 2.4NH 450MA 200MOHM SM Product overview: LQP02HQ2N4B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N4B02E can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 450MA 200MOHM SM Product overview: LQP02HQ2N4B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N4B02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ2N4B02E-ND 923836-LQP02HQ2N4B02E 71-LQP02HQ2N4B02E
Product Name Fixed Inductors Fixed Inductors - LQP02HQ2N4B02E 450MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details