Murata Electronics Fixed Inductors LQP02HQ2N0C02E

Description
2nH Unshielded Thick Film Inductor 700mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Thick Film Inductor 700mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N0C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N0C02E-ND
Fixed Inductors LQP02HQ2N0C02E-ND
2nH Unshielded Thick Film Inductor 700mA 100mOhm Max 01005 (0402 Metric)

2nH Unshielded Thick Film Inductor 700mA 100mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ2N0C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details