Murata Electronics Fixed Inductors LQP02HQ1N4B02E

Description
1.4nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02HQ1N4B02ETR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

1.4nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ1N4B02ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 700MA 80 MOHM

FIXED IND 1.4NH 700MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ1N4B02EDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 700MA 80 MOHM

FIXED IND 1.4NH 700MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - LQP02HQ1N4B02E - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ1N4B02E
Fixed Inductors LQP02HQ1N4B02E
FIXED IND 1.4NH 700MA 80MOHM SMD

FIXED IND 1.4NH 700MA 80MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02HQ1N4B02ETR-ND LQP02HQ1N4B02E
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details