Murata Electronics Fixed Inductors LQP02HQ1N2C02E

Description
1.2nH Unshielded Thick Film Inductor 800mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Thick Film Inductor 800mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ1N2C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ1N2C02E-ND
Fixed Inductors LQP02HQ1N2C02E-ND
1.2nH Unshielded Thick Film Inductor 800mA 1.1Ohm Max 01005 (0402 Metric)

1.2nH Unshielded Thick Film Inductor 800mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ1N2C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details