Manufacturer: Murata Electronics North America
Win Source Part Number: 923828-LQP02HQ1N2B02
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2 nH Unshielded Thick Film Inductor 800 mA 1.1Ohm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
FIXED IND 1.2NH 800MA 1.1OHM SMD Product overview: LQP02HQ1N2B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N2B02E can be used for catalog matching and distributor lookup.
1.2nH Unshielded Thick Film Inductor 800mA 1.1Ohm Max 01005 (0402 Metric)
FIXED IND 1.2NH 800MA 1.1 OHM
FIXED IND 1.2NH 800MA 1.1OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923828-LQP02HQ1N2B02E | 71-LQP02HQ1N2B02E | 490-LQP02HQ1N2B02ETR-ND | LQP02HQ1N2B02E |
| Product Name | Fixed Inductors - LQP02HQ1N2B02E | SMD 800MA 1.1OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0012 microH | 0.0012 microH |