Murata Electronics Fixed Inductors LQP02HQ16NH02E

Description
16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ16NH02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ16NH02E-ND
Fixed Inductors LQP02HQ16NH02E-ND
16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ16NH02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details