FIXED IND 10NH 250MA 600 MOHM
10nH Unshielded Thick Film Inductor 250mA 600mOhm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 801425-LQP02HQ10NH02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4.9GHz
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.013" (0.32mm)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 250mA
Inductance Frequency - Test: 500MHz
FIXED IND 10NH 250MA 600MOHM SMD Product overview: LQP02HQ10NH02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ10NH02E can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ10NH02ECT-ND | 801425-LQP02HQ10NH02E | 71-LQP02HQ10NH02E |
| Product Name | Fixed Inductors | Fixed Inductors - LQP02HQ10NH02E | SMD 250MA 600MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |