0.8nH Unshielded Thick Film Inductor 900mA 50mOhm Max 01005 (0402 Metric)
FIXED IND 0.8NH 900MA 50MOHM SMD Product overview: LQP02HQ0N8B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N8B02E can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878110-LQP02HQ0N8B02
Series: LQP02
Features: 0.8 nH Inductor 900 mA
Package: Reel - TR
Family Name: LQP02HQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
FIXED IND 0.8NH 900MA 50MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02HQ0N8B02E-ND | 71-LQP02HQ0N8B02E | 878110-LQP02HQ0N8B02E | LQP02HQ0N8B02E |
| Product Name | Fixed Inductors | SMD 900MA 50MOHM Inductor and Choke | Fixed Inductors - LQP02HQ0N8B02E | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| DCR | 0.0500 ohms | 0.0500 ohms |