Murata Electronics Fixed Inductors LQP02HQ0N5W02L

Description
0.5nH Unshielded Thick Film Inductor 1A 40mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Thick Film Inductor 1A 40mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02HQ0N5W02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.5nH Unshielded Thick Film Inductor 1A 40mOhm Max 01005 (0402 Metric)

0.5nH Unshielded Thick Film Inductor 1A 40mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ0N5W02LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.5NH 1A 40 MOHM SMD

FIXED IND 0.5NH 1A 40 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP02HQ0N5W02LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details