Murata Electronics Fixed Inductors LQP02HQ0N4W02L

Description
FIXED IND 0.4NH 1A 30 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 0.4NH 1A 30 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02HQ0N4W02LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.4NH 1A 30 MOHM SMD

FIXED IND 0.4NH 1A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ0N4W02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)

0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP02HQ0N4W02LCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details