Murata Electronics Fixed Inductors LQP02HQ0N4B02L

Description
0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ0N4B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ0N4B02L-ND
Fixed Inductors LQP02HQ0N4B02L-ND
0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)

0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 1A 30 MOHM Inductor and Choke - 71-LQP02HQ0N4B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 30 MOHM Inductor and Choke
71-LQP02HQ0N4B02L
SMD 1A 30 MOHM Inductor and Choke 71-LQP02HQ0N4B02L
FIXED IND 0.4NH 1A 30 MOHM SMD Product overview: LQP02HQ0N4B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N4B02L can be used for catalog matching and distributor lookup.

FIXED IND 0.4NH 1A 30 MOHM SMD Product overview: LQP02HQ0N4B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N4B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1378869-LQP02HQ0N4B02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378869-LQP02HQ0N4B02L
Inductors, Coils, Chokes - Fixed Inductors 1378869-LQP02HQ0N4B02L
Win Source Part Number: 1378869-LQP02HQ0N4B0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 0.4 nH Current Rating (Amps): 1 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 17GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1378869-LQP02HQ0N4B02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 0.4 nH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 30mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 17GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ0N4B02L-ND 71-LQP02HQ0N4B02L 1378869-LQP02HQ0N4B02L
Product Name Fixed Inductors SMD 1A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Thick Film
Configuration Fixed Fixed
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details