Murata Electronics Fixed Inductors - LQP02HQ0N3W02E LQP02HQ0N3W02E

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115827-LQP02HQ0N3W0 2E Current Rating: 1 A Inductance: 300 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 320 µm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 1 A Series Resistance: 20 mΩ Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115827-LQP02HQ0N3W0 2E Current Rating: 1 A Inductance: 300 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 320 µm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 1 A Series Resistance: 20 mΩ Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ0N3W02E - 1115827-LQP02HQ0N3W02E - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ0N3W02E
1115827-LQP02HQ0N3W02E
Fixed Inductors - LQP02HQ0N3W02E 1115827-LQP02HQ0N3W02E
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115827-LQP02HQ0N3W0 2E Current Rating: 1 A Inductance: 300 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 320 µm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 1 A Series Resistance: 20 mΩ Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115827-LQP02HQ0N3W02E
Current Rating: 1 A
Inductance: 300 pH
Test Frequency: 500 MHz
Self Resonant Frequency: 17 GHz
Height: 320 µm
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
RMS Current (Irms): 1 A
Series Resistance: 20 mΩ
Max Operating Temperature: 125 °C

Buy Now
Fixed Inductors - 490-LQP02HQ0N3W02ETR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 300PH 1A 20 MOHM SMD

FIXED IND 300PH 1A 20 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-LQP02HQ0N3W02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02HQ0N3W02E
Inductor and Choke 71-LQP02HQ0N3W02E
EMC Product overview: LQP02HQ0N3W02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N3W02E can be used for catalog matching and distributor lookup.

EMC Product overview: LQP02HQ0N3W02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N3W02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1115827-LQP02HQ0N3W02E 490-LQP02HQ0N3W02ETR-ND 71-LQP02HQ0N3W02E
Product Name Fixed Inductors - LQP02HQ0N3W02E Fixed Inductors Inductor and Choke
Configuration Fixed Fixed
Rated DC Current 1000 milliamps
Testing Frequency 500000 kHz 500000 kHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers