Murata Electronics Fixed Inductors LQM32PN1R0MG0L

Description
1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10767-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10767-2-ND
Fixed Inductors 490-10767-2-ND
1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)

1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10767-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10767-1-ND
Fixed Inductors 490-10767-1-ND
1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)

1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10767-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10767-6-ND
Fixed Inductors 490-10767-6-ND
1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)

1µH Shielded Multilayer Inductor 1.8A 60mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM32PN1R0MG0L
1057278-LQM32PN1R0MG0L
Fixed Inductors - LQM32PN1R0MG0L 1057278-LQM32PN1R0MG0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057278-LQM32PN1R0MG 0L Packaging: Reel - TR Type: Multilayer Current Rating: 1.8A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1210 (3225 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057278-LQM32PN1R0MG0L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.8A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210 (3225 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 1UH 1.8A 60 MOHM Inductor and Choke - 71-LQM32PN1R0MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.8A 60 MOHM Inductor and Choke
71-LQM32PN1R0MG0L
SMD 1UH 1.8A 60 MOHM Inductor and Choke 71-LQM32PN1R0MG0L
FIXED IND 1UH 1.8A 60 MOHM SMD Product overview: LQM32PN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.8A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.8A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM32PN1R0MG0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.8A 60 MOHM SMD Product overview: LQM32PN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.8A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.8A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM32PN1R0MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM32PN1R0MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM32PN1R0MG0L
Fixed Inductors LQM32PN1R0MG0L
FIXED IND 1UH 1.8A 60 MOHM SMD

FIXED IND 1UH 1.8A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10767-2-ND 1057278-LQM32PN1R0MG0L 71-LQM32PN1R0MG0L LQM32PN1R0MG0L
Product Name Fixed Inductors Fixed Inductors - LQM32PN1R0MG0L SMD 1UH 1.8A 60 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 7-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details