Murata Power Solutions 2.2UH 900MA 238MOHM Inductor and Choke LQM31PN2R2M00L

Description
FIXED IND 2.2UH 900MA 238MOHM SM Product overview: LQM31PN2R2M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 238MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN2R2M00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 900MA 238MOHM SM Product overview: LQM31PN2R2M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 238MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN2R2M00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 900MA 238MOHM Inductor and Choke - 71-LQM31PN2R2M00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 900MA 238MOHM Inductor and Choke
71-LQM31PN2R2M00L
2.2UH 900MA 238MOHM Inductor and Choke 71-LQM31PN2R2M00L
FIXED IND 2.2UH 900MA 238MOHM SM Product overview: LQM31PN2R2M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 238MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN2R2M00L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 900MA 238MOHM SM Product overview: LQM31PN2R2M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 238MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN2R2M00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6704-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6704-1-ND
Fixed Inductors 490-6704-1-ND
2.2µH Shielded Multilayer Inductor 900mA 238mOhm Max 1206 (3216 Metric)

2.2µH Shielded Multilayer Inductor 900mA 238mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6704-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6704-2-ND
Fixed Inductors 490-6704-2-ND
2.2µH Shielded Multilayer Inductor 900mA 238mOhm Max 1206 (3216 Metric)

2.2µH Shielded Multilayer Inductor 900mA 238mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6704-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6704-6-ND
Fixed Inductors 490-6704-6-ND
2.2µH Shielded Multilayer Inductor 900mA 238mOhm Max 1206 (3216 Metric)

2.2µH Shielded Multilayer Inductor 900mA 238mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - LQM31PN2R2M00L - 1204412-LQM31PN2R2M00L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQM31PN2R2M00L
1204412-LQM31PN2R2M00L
Fixed Inductors - LQM31PN2R2M00L 1204412-LQM31PN2R2M00L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204412-LQM31PN2R2M0 0L Series: LQM31 Packaging: Reel - TR Type: Multilayer Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Current Rating: 900mA Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Frequency - Self Resonant: 40MHz Test Frequency: 1MHz Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: LQM31PN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 238 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): CKP32162R2M-T; AIML-1206HC-2R2M-T; TPI3015CT 2R2M; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204412-LQM31PN2R2M00L
Series: LQM31
Packaging: Reel - TR
Type: Multilayer
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Current Rating: 900mA
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Frequency - Self Resonant: 40MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: LQM31PN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 238 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): CKP32162R2M-T; AIML-1206HC-2R2M-T; TPI3015CT 2R2M;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM31PN2R2M00L
Inductors/Coils/Transformers >> Inductors (SMD) LQM31PN2R2M00L
900mA 2.2uH ±20% 237.5mΩ 1206 Inductors (SMD) ROHS

900mA 2.2uH ±20% 237.5mΩ 1206 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM31PN2R2M00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM31PN2R2M00L
Fixed Inductors LQM31PN2R2M00L
FIXED IND 2.2UH 900MA 238MOHM SM

FIXED IND 2.2UH 900MA 238MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm31Pn Series, 2.2 H, 20%, 1206 [3216 Metric], 40 Mhz Rohs Compliant Murata - 45Y5451 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm31Pn Series, 2.2 H, 20%, 1206 [3216 Metric], 40 Mhz Rohs Compliant Murata
45Y5451
Surface Mount High Frequency Inductor, Lqm31Pn Series, 2.2 H, 20%, 1206 [3216 Metric], 40 Mhz Rohs Compliant Murata 45Y5451
Surface Mount High Frequency Inductor, LQM31PN Series, 2.2 H, 20%, 1206 [3216 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM31PN Series, 2.2 H, 20%, 1206 [3216 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM31PN2R2M00L 490-6704-1-ND 1204412-LQM31PN2R2M00L LQM31PN2R2M00L LQM31PN2R2M00L 45Y5451
Product Name 2.2UH 900MA 238MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQM31PN2R2M00L Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Surface Mount High Frequency Inductor, Lqm31Pn Series, 2.2 H, 20%, 1206 [3216 Metric], 40 Mhz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details