FIXED IND 1UH 1.2A 150 MOHM SMD Product overview: LQM31PN1R0M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.2A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.2A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R0M00L can be used for catalog matching and distributor lookup.
1µH Shielded Multilayer Inductor 1.2A 150mOhm Max 1206 (3216 Metric)
1µH Shielded Multilayer Inductor 1.2A 150mOhm Max 1206 (3216 Metric)
1µH Shielded Multilayer Inductor 1.2A 150mOhm Max 1206 (3216 Metric)
1.2A 1uH ±20% 150mΩ 1206 Inductors (SMD) ROHS
Surface Mount High Frequency Inductor, LQM31PN Series, 1 H, 20%, 1206 [3216 Metric], 60 MHz RoHS Compliant: Yes
FIXED IND 1UH 1.2A 150 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM31PN1R0M00L | 490-4039-6-ND | 7867162 | 7867162P | LQM31PN1R0M00L | 45Y5450 | LQM31PN1R0M00L |
| Product Name | SMD 1UH 1.2A 150 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Surface Mount High Frequency Inductor, Lqm31Pn Series, 1 H, 20%, 1206 [3216 Metric], 60 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||||
| Core Material | Ferrite | Ferrite; Ferrite | |||||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH |