100nH Shielded Multilayer Inductor 4A 19mOhm Max 0806 (2016 Metric)
100nH Shielded Multilayer Inductor 4A 19mOhm Max 0806 (2016 Metric)
100nH Shielded Multilayer Inductor 4A 19mOhm Max 0806 (2016 Metric)
FIXED IND 100NH 4A 19 MOHM SMD Product overview: LQM2MPZR10MJHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 19 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPZR10MJHL can be used for catalog matching and distributor lookup.
INDUCTOR, 100NH, 200MHZ, 0806 ROHS COMPLIANT: YES
FIXED IND 100NH 4A 19 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQM2MPZR10MJHLTR-ND | 71-LQM2MPZR10MJHL | 24AJ1050 | LQM2MPZR10MJHL |
| Product Name | Fixed Inductors | SMD 4A 19 MOHM Inductor and Choke | Inductor, 100Nh, 200Mhz, 0806 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |