Murata Electronics Fixed Inductors LQM2MPNR68MEHL

Description
680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10975-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10975-2-ND
Fixed Inductors 490-10975-2-ND
680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 0806 (2016 Metric)

680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10975-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details