Murata Electronics SMD 3.1A 30 MOHM Inductor and Choke LQM2MPNR33MGHL

Description
FIXED IND 330NH 3.1A 30 MOHM SMD Product overview: LQM2MPNR33MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR33MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 3.1A 30 MOHM SMD Product overview: LQM2MPNR33MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR33MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.1A 30 MOHM Inductor and Choke - 71-LQM2MPNR33MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.1A 30 MOHM Inductor and Choke
71-LQM2MPNR33MGHL
SMD 3.1A 30 MOHM Inductor and Choke 71-LQM2MPNR33MGHL
FIXED IND 330NH 3.1A 30 MOHM SMD Product overview: LQM2MPNR33MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR33MGHL can be used for catalog matching and distributor lookup.

FIXED IND 330NH 3.1A 30 MOHM SMD Product overview: LQM2MPNR33MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR33MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327945-LQM2MPNR33MGHL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327945-LQM2MPNR33MGHL
Inductors, Coils, Chokes - Fixed Inductors 1327945-LQM2MPNR33MGHL
Manufacturer: Murata Electronics Win Source Part Number: 1327945-LQM2MPNR33MG HL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 330 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 90MHz DC Resistance (DCR): 30mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Base Product Number: LQM2MPN Current - Saturation (Isat): 3.7A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327945-LQM2MPNR33MGHL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 330 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 90MHz
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Base Product Number: LQM2MPN
Current - Saturation (Isat): 3.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQM2MPNR33MGHL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQM2MPNR33MGHL-ND
Fixed Inductors LQM2MPNR33MGHL-ND
330nH Shielded Multilayer Inductor 3.1A 30mOhm Max 0806 (2016 Metric)

330nH Shielded Multilayer Inductor 3.1A 30mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM2MPNR33MGHL 1327945-LQM2MPNR33MGHL LQM2MPNR33MGHL-ND
Product Name SMD 3.1A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers