FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: LQM2MPN2R2MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2MG0L can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)
2.2µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)
2.2µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)
FIXED IND 2.2UH 1.2A 138MOHM SMD
INDUCTOR, 2.2UH, 40MHZ, 0806 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2MPN2R2MG0L | 490-12072-2-ND | LQM2MPN2R2MG0L | 76AH5513 |
| Product Name | SMD 2.2UH 1.2A 138MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 2.2Uh, 40Mhz, 0806 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 2.2 microH | 2.2 microH |