Murata Electronics SMD 1.5UH 1.2A 138MOHM Inductor and Choke LQM2MPN1R5NG0L

Description
FIXED IND 1.5UH 1.2A 138MOHM SMD Product overview: LQM2MPN1R5NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R5NG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.2A 138MOHM SMD Product overview: LQM2MPN1R5NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R5NG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.2A 138MOHM Inductor and Choke - 71-LQM2MPN1R5NG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.2A 138MOHM Inductor and Choke
71-LQM2MPN1R5NG0L
SMD 1.5UH 1.2A 138MOHM Inductor and Choke 71-LQM2MPN1R5NG0L
FIXED IND 1.5UH 1.2A 138MOHM SMD Product overview: LQM2MPN1R5NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R5NG0L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.2A 138MOHM SMD Product overview: LQM2MPN1R5NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R5NG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-7785-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7785-1-ND
Fixed Inductors 490-7785-1-ND
1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7785-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7785-6-ND
Fixed Inductors 490-7785-6-ND
1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7785-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7785-2-ND
Fixed Inductors 490-7785-2-ND
1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQM2MPN1R5NG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2MPN1R5NG0L
Fixed Inductors LQM2MPN1R5NG0L
FIXED IND 1.5UH 1.2A 138MOHM SMD

FIXED IND 1.5UH 1.2A 138MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM2MPN1R5NG0L 490-7785-1-ND LQM2MPN1R5NG0L
Product Name SMD 1.5UH 1.2A 138MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers