Murata Electronics Fixed Inductors LQM2HPZ4R7MGCL

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM2HPZ4R7MGCLTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370011-LQM2HPZ4R7MGCL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370011-LQM2HPZ4R7MGCL
Inductors, Coils, Chokes - Fixed Inductors 1370011-LQM2HPZ4R7MGCL
Win Source Part Number: 1370011-LQM2HPZ4R7MG CL Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 2520 Base Product Number: LQM2HPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 180mOhm Frequency - Self Resonant: 25MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370011-LQM2HPZ4R7MGCL
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM2
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 2520
Base Product Number: LQM2HPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 180mOhm
Frequency - Self Resonant: 25MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Inductor and Choke - 71-LQM2HPZ4R7MGCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQM2HPZ4R7MGCL
Inductor and Choke 71-LQM2HPZ4R7MGCL
FIXED IND Product overview: LQM2HPZ4R7MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPZ4R7MGCL can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQM2HPZ4R7MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPZ4R7MGCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM2HPZ4R7MGCLTR-ND 1370011-LQM2HPZ4R7MGCL 71-LQM2HPZ4R7MGCL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data