Murata Electronics Fixed Inductors LQM2HPNR68MEHL

Description
680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10969-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10969-2-ND
Fixed Inductors 490-10969-2-ND
680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 1.85A 94mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10969-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers