Murata Electronics Fixed Inductors LQM2HPN4R7MGSL

Description
4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16869-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16869-6-ND
Fixed Inductors 490-16869-6-ND
4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16869-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16869-1-ND
Fixed Inductors 490-16869-1-ND
4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16869-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16869-2-ND
Fixed Inductors 490-16869-2-ND
4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1A 313mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1378868-LQM2HPN4R7MGSL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378868-LQM2HPN4R7MGSL
Inductors, Coils, Chokes - Fixed Inductors 1378868-LQM2HPN4R7MGSL
Win Source Part Number: 1378868-LQM2HPN4R7MG SL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Base Product Number: LQM2HPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 4.7 µH Current Rating (Amps): 1 A Shielding: Shielded DC Resistance (DCR): 313mOhm Max Frequency - Self Resonant: 20MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1378868-LQM2HPN4R7MGSL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQM2HPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 4.7 µH
Current Rating (Amps): 1 A
Shielding: Shielded
DC Resistance (DCR): 313mOhm Max
Frequency - Self Resonant: 20MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 4.7UH 1A 313 MOHM Inductor and Choke - 71-LQM2HPN4R7MGSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 313 MOHM Inductor and Choke
71-LQM2HPN4R7MGSL
SMD 4.7UH 1A 313 MOHM Inductor and Choke 71-LQM2HPN4R7MGSL
FIXED IND 4.7UH 1A 313 MOHM SMD Product overview: LQM2HPN4R7MGSL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 313 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 313 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN4R7MGSL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 313 MOHM SMD Product overview: LQM2HPN4R7MGSL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 313 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 313 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN4R7MGSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16869-6-ND 1378868-LQM2HPN4R7MGSL 71-LQM2HPN4R7MGSL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1A 313 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details