FIXED IND 2.2UH 1.5A 138MOHM SMD Product overview: LQM2HPN2R2MJHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN2R2MJHL can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.5A 138MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2HPN2R2MJHL | 490-12069-2-ND | LQM2HPN2R2MJHL |
| Product Name | SMD 2.2UH 1.5A 138MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH |