FIXED IND 2.2UH 1.3A 100MOHM SMD Product overview: LQM2HPN2R2MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN2R2MG0L can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1.3A 100mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.3A 100mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.3A 100mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.3A 100MOHM SMD
1.3A 2.2uH ±20% 100mΩ 1008 Inductors (SMD) ROHS
Surface Mount High Frequency Inductor, LQM2HPN Series, 2.2 H, 20%, 1008 [2520 Metric], 40 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2HPN2R2MG0L | 7867112P | 7867112 | 490-5114-6-ND | LQM2HPN2R2MG0L | LQM2HPN2R2MG0L | 45Y5436 |
| Product Name | SMD 2.2UH 1.3A 100MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Surface Mount High Frequency Inductor, Lqm2Hpn Series, 2.2 H, 20%, 1008 [2520 Metric], 40 Mhz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |