Win Source Part Number: 1369627-LQM2HPN2R2ME
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQM2HPN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.3 A
Current - Saturation (Isat): 800mA
Shielding: Shielded
DC Resistance (DCR): 188mOhm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 2.2UH 1.3A 188MOHM SMD Product overview: LQM2HPN2R2MEHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN2R2MEHL can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.3A 188MOHM SMD
2.2uH ±20% 800mA 150mΩ 1008 Inductors (SMD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1369627-LQM2HPN2R2MEHL | 71-LQM2HPN2R2MEHL | 490-10966-6-ND | LQM2HPN2R2MEHL | LQM2HPN2R2MEHL |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 1.3A 188MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |