1.5µH Shielded Multilayer Inductor 950mA 360mOhm Max 1008 (2520 Metric)
1.5µH Shielded Multilayer Inductor 950mA 360mOhm Max 1008 (2520 Metric)
1.5µH Shielded Multilayer Inductor 950mA 360mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQM2HPN1R5MCHLDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |