1µH Shielded Multilayer Inductor 1.6A 69mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.6A 69mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.6A 69mOhm Max 1008 (2520 Metric)
FIXED IND 1UH 1.6A 69 MOHM SMD Product overview: LQM2HPN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MG0L can be used for catalog matching and distributor lookup.
1.6A 1uH ±20% 69mΩ 1008 Inductors (SMD) ROHS
FIXED IND 1UH 1.6A 69 MOHM SMD
Surface Mount High Frequency Inductor, LQM2HPN Series, 1 H, 20%, 1008 [2520 Metric], 60 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7867106P | 7867106 | 490-5112-1-ND | 71-LQM2HPN1R0MG0L | LQM2HPN1R0MG0L | LQM2HPN1R0MG0L | 45Y5433 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 1UH 1.6A 69 MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm2Hpn Series, 1 H, 20%, 1008 [2520 Metric], 60 Mhz Rohs Compliant Murata |
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | ||
| Rated DC Current | 1600 milliamps | 1600 milliamps | 1600 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1008 | 1008 (2520m) | |||||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |