Murata Electronics Fixed Inductors LQM21PZ1R0MC0D

Description
1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21PZ1R0MC0DTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21PZ1R0MC0DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 800MA 190 MOHM SMD

FIXED IND 1UH 800MA 190 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQM21PZ1R0MC0DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 800MA 190 MOHM SMD

FIXED IND 1UH 800MA 190 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQM21PZ1R0MC0DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details