Murata Power Solutions Fixed Inductors LQM21PNR47MGHL

Description
470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17698-2-ND
Fixed Inductors 490-17698-2-ND
470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17698-6-ND
Fixed Inductors 490-17698-6-ND
470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17698-1-ND
Fixed Inductors 490-17698-1-ND
470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 3.1A 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 3.1A 50 MOHM Inductor and Choke - 71-LQM21PNR47MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.1A 50 MOHM Inductor and Choke
71-LQM21PNR47MGHL
SMD 3.1A 50 MOHM Inductor and Choke 71-LQM21PNR47MGHL
FIXED IND 470NH 3.1A 50 MOHM SMD Product overview: LQM21PNR47MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR47MGHL can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.1A 50 MOHM SMD Product overview: LQM21PNR47MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR47MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370142-LQM21PNR47MGHL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370142-LQM21PNR47MGHL
Inductors, Coils, Chokes - Fixed Inductors 1370142-LQM21PNR47MGHL
Win Source Part Number: 1370142-LQM21PNR47MG HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Base Product Number: LQM21PN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 3.1 A Current - Saturation (Isat): 1.8A Shielding: Shielded DC Resistance (DCR): 50mOhm Max Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370142-LQM21PNR47MGHL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Base Product Number: LQM21PN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 3.1 A
Current - Saturation (Isat): 1.8A
Shielding: Shielded
DC Resistance (DCR): 50mOhm Max
Frequency - Self Resonant: 80MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21PNR47MGHL
Inductors/Coils/Transformers >> Inductors (SMD) LQM21PNR47MGHL
1.3A 470nH ±20% 1.8A 40mΩ 0805 Inductors (SMD) ROHS

1.3A 470nH ±20% 1.8A 40mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, Multilayer, 0.47Uh, 3.1A, 0805 Rohs Compliant Murata - 34AH0998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 0.47Uh, 3.1A, 0805 Rohs Compliant Murata
34AH0998
Inductor, Multilayer, 0.47Uh, 3.1A, 0805 Rohs Compliant Murata 34AH0998
INDUCTOR, MULTILAYER, 0.47UH, 3.1A, 0805 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 0.47UH, 3.1A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-17698-2-ND 71-LQM21PNR47MGHL 1370142-LQM21PNR47MGHL LQM21PNR47MGHL 34AH0998
Product Name Fixed Inductors SMD 3.1A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, Multilayer, 0.47Uh, 3.1A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details