Murata Electronics Fixed Inductors LQM21PNR47MCHD

Description
470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15993-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15993-6-ND
Fixed Inductors 490-15993-6-ND
470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15993-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15993-2-ND
Fixed Inductors 490-15993-2-ND
470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15993-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15993-1-ND
Fixed Inductors 490-15993-1-ND
470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.4A 138mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Rf Inductor, Multilayr/0.47Uh/1.8A, 0805 Rohs Compliant Murata - 36AJ3795 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayr/0.47Uh/1.8A, 0805 Rohs Compliant Murata
36AJ3795
Rf Inductor, Multilayr/0.47Uh/1.8A, 0805 Rohs Compliant Murata 36AJ3795
RF INDUCTOR, MULTILAYR/0.47UH/1.8 A, 0805 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYR/0.47UH/1.8A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15993-6-ND 36AJ3795
Product Name Fixed Inductors Rf Inductor, Multilayr/0.47Uh/1.8A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details