Murata Power Solutions Fixed Inductors LQM21PNR47MC0D

Description
470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4991-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4991-6-ND
Fixed Inductors 490-4991-6-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4991-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4991-1-ND
Fixed Inductors 490-4991-1-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4991-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4991-2-ND
Fixed Inductors 490-4991-2-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1.1A 150MOHM Inductor and Choke - 71-LQM21PNR47MC0D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 150MOHM Inductor and Choke
71-LQM21PNR47MC0D
SMD 1.1A 150MOHM Inductor and Choke 71-LQM21PNR47MC0D
FIXED IND 470NH 1.1A 150MOHM SMD Product overview: LQM21PNR47MC0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR47MC0D can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.1A 150MOHM SMD Product overview: LQM21PNR47MC0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR47MC0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21PNR47MC0D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PNR47MC0D
Fixed Inductors LQM21PNR47MC0D
FIXED IND 470NH 1.1A 150MOHM SMD

FIXED IND 470NH 1.1A 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4991-6-ND 71-LQM21PNR47MC0D LQM21PNR47MC0D
Product Name Fixed Inductors SMD 1.1A 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers