4.7µH Shielded Multilayer Inductor 750mA 363mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 750mA 363mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 750mA 363mOhm Max 0805 (2012 Metric)
FIXED IND 4.7UH 750MA 363MOHM SM Product overview: LQM21PN4R7MGSD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 363MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 363MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN4R7MGSD can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923809-LQM21PN4R7MGS
Series: LQM21
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Multilayer Inductor 363mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQM21PN
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQM21PN4R7MGSD-ND, 490-12067-2, 490-12067-1, 490-12067-6
FIXED IND 4.7UH 750MA 363MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12067-2-ND | 71-LQM21PN4R7MGSD | 923809-LQM21PN4R7MGSD | LQM21PN4R7MGSD |
| Product Name | Fixed Inductors | 4.7UH 750MA 363MOHM Inductor and Choke | Fixed Inductors - LQM21PN4R7MGSD | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |