4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
FIXED IND 4.7UH 800MA 288MOHM SM Product overview: LQM21PN4R7MGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN4R7MGRD can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 800MA 288MOHM SM
INDUCTOR, 4.7UH, 30MHZ, 0805 ROHS COMPLIANT: YES
800mA 4.7uH ±20% 288mΩ 0805 Inductors (SMD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-10765-1-ND | 71-LQM21PN4R7MGRD | LQM21PN4R7MGRD | 76AH5529 | LQM21PN4R7MGRD |
| Product Name | Fixed Inductors | 4.7UH 800MA 288MOHM Inductor and Choke | Fixed Inductors | Inductor, 4.7Uh, 30Mhz, 0805 Rohs Compliant Murata | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |