Murata Electronics Fixed Inductors - LQM21PN3R3NG0D LQM21PN3R3NG0D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057272-LQM21PN3R3NG 0D Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 207 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057272-LQM21PN3R3NG 0D Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 207 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21PN3R3NG0D
1057272-LQM21PN3R3NG0D
Fixed Inductors - LQM21PN3R3NG0D 1057272-LQM21PN3R3NG0D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057272-LQM21PN3R3NG 0D Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 207 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057272-LQM21PN3R3NG0D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 207 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-18122-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18122-1-ND
Fixed Inductors 490-18122-1-ND
3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18122-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18122-6-ND
Fixed Inductors 490-18122-6-ND
3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18122-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18122-2-ND
Fixed Inductors 490-18122-2-ND
3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
3.3UH 800MA 207MOHM Inductor and Choke - 71-LQM21PN3R3NG0D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 800MA 207MOHM Inductor and Choke
71-LQM21PN3R3NG0D
3.3UH 800MA 207MOHM Inductor and Choke 71-LQM21PN3R3NG0D
FIXED IND 3.3UH 800MA 207MOHM SM Product overview: LQM21PN3R3NG0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 207MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 207MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN3R3NG0D can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 800MA 207MOHM SM Product overview: LQM21PN3R3NG0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 207MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 207MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN3R3NG0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057272-LQM21PN3R3NG0D 490-18122-1-ND 71-LQM21PN3R3NG0D
Product Name Fixed Inductors - LQM21PN3R3NG0D Fixed Inductors 3.3UH 800MA 207MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details