Manufacturer: Murata Electronics
Win Source Part Number: 1327922-LQM21PN2R2ME
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 219mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15987-2,490-1598
Base Product Number: LQM21PN
Current - Saturation (Isat): 450mA
RoHS Status: ROHS3 Compliant
FIXED IND 2.2UH 1.1A 219MOHM SMD Product overview: LQM21PN2R2MEHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 219MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 219MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MEHD can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1.1A 219mOhm Max 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 1.1A 219mOhm Max 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 1.1A 219mOhm Max 0805 (2012 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327922-LQM21PN2R2MEHD | 71-LQM21PN2R2MEHD | 490-15987-6-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 1.1A 219MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |