Murata Electronics Fixed Inductors LQM21PN1R5MCHD

Description
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15991-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15991-2-ND
Fixed Inductors 490-15991-2-ND
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Rf Inductor, Multilayer, 1.5Uh/1.4A/0805 Rohs Compliant Murata - 36AJ3798 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer, 1.5Uh/1.4A/0805 Rohs Compliant Murata
36AJ3798
Rf Inductor, Multilayer, 1.5Uh/1.4A/0805 Rohs Compliant Murata 36AJ3798
RF INDUCTOR, MULTILAYER, 1.5UH/1.4A/0805 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER, 1.5UH/1.4A/0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15991-2-ND 36AJ3798
Product Name Fixed Inductors Rf Inductor, Multilayer, 1.5Uh/1.4A/0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1712-3627453226470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details