FIXED IND 1UH 900MA 125 MOHM SMD Product overview: LQM21PN1R0NGCD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 125 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN1R0NGCD can be used for catalog matching and distributor lookup.
1µH Shielded Multilayer Inductor 900mA 125mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 900mA 125mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 900mA 125mOhm Max 0805 (2012 Metric)
FIXED IND 1UH 900MA 125 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM21PN1R0NGCD | 490-11717-6-ND | LQM21PN1R0NGCD |
| Product Name | SMD 1UH 900MA 125 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Inductance Range | 1 microH | 1 microH |