Murata Power Solutions Fixed Inductors LQM21PN1R0MC0D

Description
1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4992-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4992-6-ND
Fixed Inductors 490-4992-6-ND
1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4992-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4992-2-ND
Fixed Inductors 490-4992-2-ND
1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4992-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4992-1-ND
Fixed Inductors 490-4992-1-ND
1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 238mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 800MA 238 MOHM Inductor and Choke - 71-LQM21PN1R0MC0D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 800MA 238 MOHM Inductor and Choke
71-LQM21PN1R0MC0D
SMD 1UH 800MA 238 MOHM Inductor and Choke 71-LQM21PN1R0MC0D
FIXED IND 1UH 800MA 238 MOHM SMD Product overview: LQM21PN1R0MC0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 238 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 238 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN1R0MC0D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 800MA 238 MOHM SMD Product overview: LQM21PN1R0MC0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 238 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 238 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN1R0MC0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7926388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926388
Surface Mount Inductors 7926388
Murata LQM21PN1R0MC0D

Murata LQM21PN1R0MC0D

Supplier's Site
Fixed Inductors - LQM21PN1R0MC0D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN1R0MC0D
Fixed Inductors LQM21PN1R0MC0D
FIXED IND 1UH 800MA 238 MOHM SMD

FIXED IND 1UH 800MA 238 MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 20%, 0805 [2012 Metric], 90 Mhz Rohs Compliant Murata - 45Y5445 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 20%, 0805 [2012 Metric], 90 Mhz Rohs Compliant Murata
45Y5445
Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 20%, 0805 [2012 Metric], 90 Mhz Rohs Compliant Murata 45Y5445
Surface Mount High Frequency Inductor, LQM21PN Series, 1 H, 20%, 0805 [2012 Metric], 90 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM21PN Series, 1 H, 20%, 0805 [2012 Metric], 90 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21PN1R0MC0D
Inductors/Coils/Transformers >> Inductors (SMD) LQM21PN1R0MC0D
800mA 1uH ±20% 238mΩ 0805 Inductors (SMD) ROHS

800mA 1uH ±20% 238mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-4992-6-ND 71-LQM21PN1R0MC0D 7926388 LQM21PN1R0MC0D 45Y5445 LQM21PN1R0MC0D
Product Name Fixed Inductors SMD 1UH 800MA 238 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 20%, 0805 [2012 Metric], 90 Mhz Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers