Murata Power Solutions Fixed Inductors LQM21PHR47NG0D

Description
470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18466-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18466-1-ND
Fixed Inductors 490-18466-1-ND
470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18466-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18466-6-ND
Fixed Inductors 490-18466-6-ND
470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18466-2-ND
Fixed Inductors 490-18466-2-ND
470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 470Nh, 100Mhz, 0805 Rohs Compliant Murata - 65AH7825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 470Nh, 100Mhz, 0805 Rohs Compliant Murata
65AH7825
Inductor, Aec-Q200, 470Nh, 100Mhz, 0805 Rohs Compliant Murata 65AH7825
INDUCTOR, AEC-Q200, 470NH, 100MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 470NH, 100MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18466-1-ND 65AH7825
Product Name Fixed Inductors Inductor, Aec-Q200, 470Nh, 100Mhz, 0805 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details